Penn-Union Corp. Compression Cable Tap CCT44

Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL BG DIE INDEX 1 TAP(S) OVERALL SIZE 5/8 INCH LENGTH X 7/16 INCH WIDTH X 13/16 INCH HEIGHT CCT MODEL
Datasheet
Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL BG DIE INDEX 1 TAP(S) OVERALL SIZE 5/8 INCH LENGTH X 7/16 INCH WIDTH X 13/16 INCH HEIGHT CCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CCT44 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CCT44
Compression Cable Tap CCT44
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL BG DIE INDEX 1 TAP(S) OVERALL SIZE 5/8 INCH LENGTH X 7/16 INCH WIDTH X 13/16 INCH HEIGHT CCT MODEL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • BG DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 5/8 INCH LENGTH X 7/16 INCH WIDTH X 13/16 INCH HEIGHT
  • CCT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CCT44
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers