Penn-Union Corp. Fork Lug BSF6C6

Description
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
Datasheet
Description
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BSF6C6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BSF6C6
Fork Lug BSF6C6
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.06 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
  • FLANGED TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.06 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL WITH BRASS SLEEVE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • BSF MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BSF6C6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details