Penn-Union Corp. Fork Lug BSF6A8

Description
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
Datasheet
Description
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BSF6A8 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BSF6A8
Fork Lug BSF6A8
FLANGED TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NYLON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL WITH BRASS SLEEVE MATERIAL ELECTROLYTIC TIN PLATED COPPER BSF MODEL
  • FLANGED TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.87 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL WITH BRASS SLEEVE
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • BSF MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BSF6A8
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details