Penn-Union Corp. Fork Lug BS4B6

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS4B6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS4B6
Fork Lug BS4B6
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.88 INCH LENGTH X 0.29 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS4B6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers