Penn-Union Corp. Compression Cable Lug BLY8CL14

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.15 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE #6 TO #8 STUD SIZE 38 DIE INDEX 0.41 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.15 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE #6 TO #8 STUD SIZE 38 DIE INDEX 0.41 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY8CL14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY8CL14
Compression Cable Lug BLY8CL14
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.15 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE #6 TO #8 STUD SIZE 38 DIE INDEX 0.41 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.15 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE
  • #6 TO #8 STUD SIZE
  • 38 DIE INDEX
  • 0.41 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY8CL14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details