Penn-Union Corp. Compression Cable Lug BLY6CL10

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.64 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 39 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.64 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 39 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY6CL10 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY6CL10
Compression Cable Lug BLY6CL10
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.64 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 39 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.64 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 39 DIE INDEX
  • 0.73 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY6CL10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers