Penn-Union Corp. Compression Cable Lug BLY6CL1

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY6CL1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY6CL1
Compression Cable Lug BLY6CL1
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.31 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 39 DIE INDEX
  • 0.48 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY6CL1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details