Penn-Union Corp. Compression Cable Lug BLY6CL

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY6CL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY6CL
Compression Cable Lug BLY6CL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.31 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 39 DIE INDEX 0.48 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.31 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 6 AWG, 6 (AIRCRAFT), 6 (AN) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 39 DIE INDEX
  • 0.48 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY6CL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers