Penn-Union Corp. Compression Cable Lug BLY4CL

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY4CL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY4CL
Compression Cable Lug BLY4CL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.37 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 40 DIE INDEX
  • 0.55 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY4CL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Screw Terminals - 1788754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details