ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
1.72 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
41 DIE INDEX
0.69 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 5/8 INCH
WITH INSPECTION WINDOW
BLY MODEL
Penn-Union Corp.
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
1.72 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
41 DIE INDEX
0.69 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 5/8 INCH
WITH INSPECTION WINDOW
BLY MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
1.72 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
41 DIE INDEX
0.69 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 5/8 INCH
WITH INSPECTION WINDOW
BLY MODEL