Penn-Union Corp. Compression Cable Lug BLY28L

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG, 4/0 (AIRCRAFT), 4/0 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG, 4/0 (AIRCRAFT), 4/0 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY28L - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY28L
Compression Cable Lug BLY28L
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4/0 AWG, 4/0 (AIRCRAFT), 4/0 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 7/8 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 2.72 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4/0 AWG, 4/0 (AIRCRAFT), 4/0 (AN) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1.12 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 7/8 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY28L
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details