Penn-Union Corp. Compression Cable Lug BLY1CL

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY1CL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY1CL
Compression Cable Lug BLY1CL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.84 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.84 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 42 DIE INDEX
  • 0.76 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY1CL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details