Penn-Union Corp. Compression Cable Lug BLUA8S

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-9/16 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-374 DIE INDEX 5/8 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-9/16 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-374 DIE INDEX 5/8 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA8S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA8S
Compression Cable Lug BLUA8S
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 1-9/16 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-374 DIE INDEX 5/8 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 1-9/16 INCH OVERALL LENGTH
  • 9/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-374 DIE INDEX
  • 5/8 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA8S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details