Penn-Union Corp. Compression Cable Lug BLUA6S2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-53/64 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-346 DIE INDEX 51/64 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-53/64 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-346 DIE INDEX 51/64 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA6S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA6S2
Compression Cable Lug BLUA6S2
SEAMLESS TIN PLATED ALUMINUM MATERIAL GRAY COLOR 1-53/64 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-346 DIE INDEX 51/64 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • GRAY COLOR
  • 1-53/64 INCH OVERALL LENGTH
  • 11/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-346 DIE INDEX
  • 51/64 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA6S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details