Penn-Union Corp. Compression Cable Lug BLUA4/0S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL WHITE COLOR 2.97 INCH OVERALL LENGTH 1.28 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 (BURNDY), T-298 (PENN-UNION) DIE INDEX 1.2 INCH L X 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-7/16 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL WHITE COLOR 2.97 INCH OVERALL LENGTH 1.28 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 (BURNDY), T-298 (PENN-UNION) DIE INDEX 1.2 INCH L X 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA4/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA4/0S
Compression Cable Lug BLUA4/0S
TIN PLATED SEAMLESS ALUMINUM MATERIAL WHITE COLOR 2.97 INCH OVERALL LENGTH 1.28 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 298 (BURNDY), T-298 (PENN-UNION) DIE INDEX 1.2 INCH L X 1.17 INCH W X 0.3 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-7/16 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • WHITE COLOR
  • 2.97 INCH OVERALL LENGTH
  • 1.28 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 298 (BURNDY), T-298 (PENN-UNION) DIE INDEX
  • 1.2 INCH L X 1.17 INCH W X 0.3 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA4/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details