Penn-Union Corp. Compression Cable Lug BLUA3/0S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL RUBY COLOR 2.91 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 (BURNDY), T-467 (PENN-UNION) DIE INDEX 1.22 INCH L X 1.03 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-3/8 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL RUBY COLOR 2.91 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 (BURNDY), T-467 (PENN-UNION) DIE INDEX 1.22 INCH L X 1.03 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA3/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA3/0S
Compression Cable Lug BLUA3/0S
TIN PLATED SEAMLESS ALUMINUM MATERIAL RUBY COLOR 2.91 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 (BURNDY), T-467 (PENN-UNION) DIE INDEX 1.22 INCH L X 1.03 INCH W X 0.26 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-3/8 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • RUBY COLOR
  • 2.91 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 467 (BURNDY), T-467 (PENN-UNION) DIE INDEX
  • 1.22 INCH L X 1.03 INCH W X 0.26 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA3/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details