Penn-Union Corp. Compression Cable Lug BLUA2S3

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 1-29/32 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-12/T-348 DIE INDEX 23/32 INCH L X 23/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 1-29/32 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-12/T-348 DIE INDEX 23/32 INCH L X 23/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2S3
Compression Cable Lug BLUA2S3
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 1-29/32 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-12/T-348 DIE INDEX 23/32 INCH L X 23/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 1-29/32 INCH OVERALL LENGTH
  • 7/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-12/T-348 DIE INDEX
  • 23/32 INCH L X 23/32 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details