Penn-Union Corp. Compression Cable Lug BLUA2/0S5

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-297 DIE INDEX 27/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-297 DIE INDEX 27/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2/0S5 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2/0S5
Compression Cable Lug BLUA2/0S5
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-5/16 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-297 DIE INDEX 27/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2-5/16 INCH OVERALL LENGTH
  • 1-3/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-297 DIE INDEX
  • 27/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2/0S5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details