Penn-Union Corp. Compression Cable Lug BLUA2/0S4

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-1/4 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-297 DIE INDEX 25/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-1/4 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-297 DIE INDEX 25/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2/0S4 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2/0S4
Compression Cable Lug BLUA2/0S4
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-1/4 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-297 DIE INDEX 25/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2-1/4 INCH OVERALL LENGTH
  • 1-3/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-297 DIE INDEX
  • 25/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2/0S4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers