Penn-Union Corp. Compression Cable Lug BLUA2/0S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL OLIVE COLOR 2.62 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 (BURNDY), T-297 (PENN-UNION) DIE INDEX 1.2 INCH L X 0.93 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL OLIVE COLOR 2.62 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 (BURNDY), T-297 (PENN-UNION) DIE INDEX 1.2 INCH L X 0.93 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2/0S
Compression Cable Lug BLUA2/0S
TIN PLATED SEAMLESS ALUMINUM MATERIAL OLIVE COLOR 2.62 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 (BURNDY), T-297 (PENN-UNION) DIE INDEX 1.2 INCH L X 0.93 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2.62 INCH OVERALL LENGTH
  • 1.09 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 297 (BURNDY), T-297 (PENN-UNION) DIE INDEX
  • 1.2 INCH L X 0.93 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details