Penn-Union Corp. Compression Cable Lug BLUA1/0S3

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL TAN COLOR 2.17 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 (BURNDY), T-T-296 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.84 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL TAN COLOR 2.17 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 (BURNDY), T-T-296 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.84 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1/0S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1/0S3
Compression Cable Lug BLUA1/0S3
TIN PLATED SEAMLESS ALUMINUM MATERIAL TAN COLOR 2.17 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 296 (BURNDY), T-T-296 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.84 INCH W X 0.23 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • TAN COLOR
  • 2.17 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 296 (BURNDY), T-T-296 (PENN-UNION) DIE INDEX
  • 0.86 INCH L X 0.84 INCH W X 0.23 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1/0S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details