Penn-Union Corp. Compression Cable Lug BLUA060S1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 5-5/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 2-1/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 5-5/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 2-1/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA060S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA060S1
Compression Cable Lug BLUA060S1
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 5-5/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 2-1/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BLACK COLOR
  • 5-5/32 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-473 DIE INDEX
  • 2-1/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA060S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details