Penn-Union Corp. Compression Cable Lug BLUA060D

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA060D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA060D
Compression Cable Lug BLUA060D
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BLACK COLOR
  • 6-11/32 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-473 DIE INDEX
  • 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA060D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details