Penn-Union Corp. Compression Cable Lug BLUA050D1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-300 DIE INDEX 2-1/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-300 DIE INDEX 2-1/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA050D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA050D1
Compression Cable Lug BLUA050D1
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-300 DIE INDEX 2-1/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 4-7/8 INCH OVERALL LENGTH
  • 1-7/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-300 DIE INDEX
  • 2-1/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA050D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details