Penn-Union Corp. Compression Cable Lug BLUA035D1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 4-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-20/T-299 DIE INDEX 2-1/16 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 4-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-20/T-299 DIE INDEX 2-1/16 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA035D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA035D1
Compression Cable Lug BLUA035D1
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 4-7/16 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-20/T-299 DIE INDEX 2-1/16 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 4-7/16 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-20/T-299 DIE INDEX
  • 2-1/16 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA035D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details