Penn-Union Corp. Compression Cable Lug BLU8S16

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/16 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-6 DIE INDEX 21/32 INCH L X 9/16 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/16 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-6 DIE INDEX 21/32 INCH L X 9/16 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU8S16 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU8S16
Compression Cable Lug BLU8S16
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/16 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-6 DIE INDEX 21/32 INCH L X 9/16 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1-5/16 INCH OVERALL LENGTH
  • 13/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-6 DIE INDEX
  • 21/32 INCH L X 9/16 INCH W X 5/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU8S16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details