Penn-Union Corp. Compression Cable Lug BLU8S15

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-7/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-6 DIE INDEX 9/16 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-7/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-6 DIE INDEX 9/16 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU8S15 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU8S15
Compression Cable Lug BLU8S15
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-7/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-6 DIE INDEX 9/16 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1-7/32 INCH OVERALL LENGTH
  • 13/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-6 DIE INDEX
  • 9/16 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU8S15
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers