Penn-Union Corp. Compression Cable Lug BLU8S14

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-6 DIE INDEX 1/2 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-6 DIE INDEX 1/2 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU8S14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU8S14
Compression Cable Lug BLU8S14
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 1-5/32 INCH OVERALL LENGTH 13/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-6 DIE INDEX 1/2 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1-5/32 INCH OVERALL LENGTH
  • 13/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • T-6 DIE INDEX
  • 1/2 INCH L X 13/32 INCH W X 5/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU8S14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details