Penn-Union Corp. Compression Cable Lug BLU6DN

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.07 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.07 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU6DN - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU6DN
Compression Cable Lug BLU6DN
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4.07 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 3 INCH L X 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.07 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-7 (BURNDY), 24 (T AND B) DIE INDEX
  • 3 INCH L X 0.81 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU6DN
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details