SEAMLESS TIN PLATED COPPER MATERIAL
PURPLE COLOR
4-5/16 INCH OVERALL LENGTH
1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-15 DIE INDEX
2-7/8 INCH L X 1 INCH W X 9/64 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
Penn-Union Corp.
Done
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL
PURPLE COLOR
4-5/16 INCH OVERALL LENGTH
1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-15 DIE INDEX
2-7/8 INCH L X 1 INCH W X 9/64 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
PURPLE COLOR
4-5/16 INCH OVERALL LENGTH
1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
4/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-15 DIE INDEX
2-7/8 INCH L X 1 INCH W X 9/64 INCH THK PAD SIZE
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL