Penn-Union Corp. Compression Cable Lug BLU3D2TC38

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.93 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY) DIE INDEX 1.83 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.93 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY) DIE INDEX 1.83 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU3D2TC38 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU3D2TC38
Compression Cable Lug BLU3D2TC38
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2.93 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 3 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE B-10 (BURNDY) DIE INDEX 1.83 INCH L X 0.65 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.93 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED, 2 AWG SOLID CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • B-10 (BURNDY) DIE INDEX
  • 1.83 INCH L X 0.65 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU3D2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details