BLU3D2 -- COMPRESSION CABLE LUG
Penn-Union Corp.
Compression Cable Lug
BLU3D2
Description
TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG STRANDED CONDUCTOR SIZE
PENN-CRIMPS. BRAND
BLU MODEL
Description
TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG STRANDED CONDUCTOR SIZE
PENN-CRIMPS. BRAND
BLU MODEL
Datasheet
Suppliers
TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
3 AWG STRANDED CONDUCTOR SIZE
PENN-CRIMPS. BRAND
BLU MODEL
- TIN PLATED COPPER MATERIAL
- COPPER CONDUCTOR MATERIAL
- UL, CSA APPROVAL
- 35 KV VOLTAGE RATING
- 3 AWG STRANDED CONDUCTOR SIZE
- PENN-CRIMPS. BRAND
- BLU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
BLU3D2 |
|
Product Name
|
Compression Cable Lug |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
4 suppliers