Penn-Union Corp. Compression Cable Lug BLU3/0S1FL

Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 2-1/2 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 2-1/2 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU3/0S1FL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU3/0S1FL
Compression Cable Lug BLU3/0S1FL
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 2-1/2 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 1-1/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2-1/2 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-14 DIE INDEX
  • 1-1/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU3/0S1FL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data