Penn-Union Corp. Compression Cable Lug BLU2D2TC516

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.72 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.72 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU2D2TC516 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU2D2TC516
Compression Cable Lug BLU2D2TC516
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 2.85 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE B-10 (BURNDY), 33 (T AND B) DIE INDEX 1.72 INCH L X 0.59 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.85 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • B-10 (BURNDY), 33 (T AND B) DIE INDEX
  • 1.72 INCH L X 0.59 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU2D2TC516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details