Penn-Union Corp. Compression Cable Lug BLU1D2TC14

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 2-23/64 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-11/T-375 DIE INDEX 1-3/16 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 2-23/64 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-11/T-375 DIE INDEX 1-3/16 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU1D2TC14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU1D2TC14
Compression Cable Lug BLU1D2TC14
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 2-23/64 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-11/T-375 DIE INDEX 1-3/16 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2-23/64 INCH OVERALL LENGTH
  • 15/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-11/T-375 DIE INDEX
  • 1-3/16 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU1D2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1595-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details