Penn-Union Corp. Compression Cable Lug BLU150D

Description
SEAMLESS TIN PLATED COPPER MATERIAL 6-3/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-7/8 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL 6-3/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-7/8 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU150D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU150D
Compression Cable Lug BLU150D
SEAMLESS TIN PLATED COPPER MATERIAL 6-3/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-7/8 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • 6-3/32 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • B-31 (BURNDY) DIE INDEX
  • 2-7/8 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU150D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details