Penn Elcom Panel Type Penn Elcom R1287/1BK

Description
Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes
Description
Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Type Penn Elcom - 88W0569 - Newark, An Avnet Company
Chicago, IL, United States
Panel Type Penn Elcom
88W0569
Panel Type Penn Elcom 88W0569
Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes

Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 88W0569
Product Name Panel Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details