Penn Elcom 19 Rack Flat Steel Panel 3Ru; Panel Type Penn Elcom R1268/3UK

Description
19 RACK FLAT STEEL PANEL 3RU; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
19 RACK FLAT STEEL PANEL 3RU; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Rack Flat Steel Panel 3Ru; Panel Type Penn Elcom - 38C3047 - Newark, An Avnet Company
Chicago, IL, United States
19 Rack Flat Steel Panel 3Ru; Panel Type Penn Elcom
38C3047
19 Rack Flat Steel Panel 3Ru; Panel Type Penn Elcom 38C3047
19 RACK FLAT STEEL PANEL 3RU; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

19 RACK FLAT STEEL PANEL 3RU; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 38C3047
Product Name 19 Rack Flat Steel Panel 3Ru; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details