Penn Elcom Abs Connector Dish For Two Speakon Or Xlr Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom M1504

Description
ABS Connector Dish for Two Speakon or XLR Jacks - 3 1/3" x 3 1/3"; Accessory Type:ABS Connector Dish; For Use With:Speakon or XLR Connectors; Product Range:-; Body Color:Black; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes
Description
ABS Connector Dish for Two Speakon or XLR Jacks - 3 1/3" x 3 1/3"; Accessory Type:ABS Connector Dish; For Use With:Speakon or XLR Connectors; Product Range:-; Body Color:Black; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Abs Connector Dish For Two Speakon Or Xlr Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom - 32T0101 - Newark, An Avnet Company
Chicago, IL, United States
Abs Connector Dish For Two Speakon Or Xlr Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom
32T0101
Abs Connector Dish For Two Speakon Or Xlr Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom 32T0101
ABS Connector Dish for Two Speakon or XLR Jacks - 3 1/3" x 3 1/3"; Accessory Type:ABS Connector Dish; For Use With:Speakon or XLR Connectors; Product Range:-; Body Color:Black; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

ABS Connector Dish for Two Speakon or XLR Jacks - 3 1/3" x 3 1/3"; Accessory Type:ABS Connector Dish; For Use With:Speakon or XLR Connectors; Product Range:-; Body Color:Black; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0101
Product Name Abs Connector Dish For Two Speakon Or Xlr Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom
Application Speakon or XLR Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details