Penn Elcom Abs Connector Dish For Two 1/4 Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom M1500

Description
ABS Connector Dish for Two 1/4" Jacks - 3 1/3" x 3 1/3"; Accessory Type:Connector Dish; For Use With:Audio Equipment; Product Range:- RoHS Compliant: Yes
Description
ABS Connector Dish for Two 1/4" Jacks - 3 1/3" x 3 1/3"; Accessory Type:Connector Dish; For Use With:Audio Equipment; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Abs Connector Dish For Two 1/4 Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom - 32T0099 - Newark, An Avnet Company
Chicago, IL, United States
Abs Connector Dish For Two 1/4 Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom
32T0099
Abs Connector Dish For Two 1/4 Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom 32T0099
ABS Connector Dish for Two 1/4" Jacks - 3 1/3" x 3 1/3"; Accessory Type:Connector Dish; For Use With:Audio Equipment; Product Range:- RoHS Compliant: Yes

ABS Connector Dish for Two 1/4" Jacks - 3 1/3" x 3 1/3"; Accessory Type:Connector Dish; For Use With:Audio Equipment; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32T0099
Product Name Abs Connector Dish For Two 1/4 Jacks 3 1/3 X 3 1/3; Accessory Type Penn Elcom
Application Audio Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details