Penn Elcom Dark Black Speaker Carpet 6 X 9 ; Accessory Type Penn Elcom M1005 BLCK 6'X9'

Description
Dark Black Speaker Carpet 6 x 9 ; Accessory Type:Speaker Carpet; For Use With:Speaker Cabinets; Product Range:- RoHS Compliant: Yes
Description
Dark Black Speaker Carpet 6 x 9 ; Accessory Type:Speaker Carpet; For Use With:Speaker Cabinets; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dark Black Speaker Carpet 6 X 9 ; Accessory Type Penn Elcom - 38C2517 - Newark, An Avnet Company
Chicago, IL, United States
Dark Black Speaker Carpet 6 X 9 ; Accessory Type Penn Elcom
38C2517
Dark Black Speaker Carpet 6 X 9 ; Accessory Type Penn Elcom 38C2517
Dark Black Speaker Carpet 6 x 9 ; Accessory Type:Speaker Carpet; For Use With:Speaker Cabinets; Product Range:- RoHS Compliant: Yes

Dark Black Speaker Carpet 6 x 9 ; Accessory Type:Speaker Carpet; For Use With:Speaker Cabinets; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38C2517
Product Name Dark Black Speaker Carpet 6 X 9 ; Accessory Type Penn Elcom
Application Speaker Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details