Penn Elcom Speaker Grill For 8 Speakers; Accessory Type Penn Elcom G08

Description
Speaker Grill for 8" Speakers; Accessory Type:Speaker Grill; For Use With:8inch Speaker; Product Range:- RoHS Compliant: Yes
Description
Speaker Grill for 8" Speakers; Accessory Type:Speaker Grill; For Use With:8inch Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Grill For 8 Speakers; Accessory Type Penn Elcom - 60T5842 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Grill For 8 Speakers; Accessory Type Penn Elcom
60T5842
Speaker Grill For 8 Speakers; Accessory Type Penn Elcom 60T5842
Speaker Grill for 8" Speakers; Accessory Type:Speaker Grill; For Use With:8inch Speaker; Product Range:- RoHS Compliant: Yes

Speaker Grill for 8" Speakers; Accessory Type:Speaker Grill; For Use With:8inch Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60T5842
Product Name Speaker Grill For 8 Speakers; Accessory Type Penn Elcom
Application 8inch Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details