Penn Elcom 3U Heat Extraction Unit Rack Cooling System; Product Range Penn Elcom FP02-Q-3U

Description
3U Heat Extraction Unit Rack Cooling System; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:55mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
3U Heat Extraction Unit Rack Cooling System; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:55mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U Heat Extraction Unit Rack Cooling System; Product Range Penn Elcom - 31AC3294 - Newark, An Avnet Company
Chicago, IL, United States
3U Heat Extraction Unit Rack Cooling System; Product Range Penn Elcom
31AC3294
3U Heat Extraction Unit Rack Cooling System; Product Range Penn Elcom 31AC3294
3U Heat Extraction Unit Rack Cooling System; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:55mm; External Width - Imperial:19" RoHS Compliant: Yes

3U Heat Extraction Unit Rack Cooling System; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:133.4mm; External Width - Metric:483mm; External Depth - Metric:55mm; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC3294
Product Name 3U Heat Extraction Unit Rack Cooling System; Product Range Penn Elcom
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details