Penn Elcom Rubber Foot 11/16 Diameter X 13/32 Thickness; Bumper / Feet Mounting Penn Elcom F1694

Description
Rubber Foot - 11/16" Diameter x 13/32" Thickness; Bumper / Feet Mounting:-; Height:10mm; Base Diameter:17.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
Rubber Foot - 11/16" Diameter x 13/32" Thickness; Bumper / Feet Mounting:-; Height:10mm; Base Diameter:17.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot 11/16 Diameter X 13/32 Thickness; Bumper / Feet Mounting Penn Elcom - 60T5835 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot 11/16 Diameter X 13/32 Thickness; Bumper / Feet Mounting Penn Elcom
60T5835
Rubber Foot 11/16 Diameter X 13/32 Thickness; Bumper / Feet Mounting Penn Elcom 60T5835
Rubber Foot - 11/16" Diameter x 13/32" Thickness; Bumper / Feet Mounting:-; Height:10mm; Base Diameter:17.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Rubber Foot - 11/16" Diameter x 13/32" Thickness; Bumper / Feet Mounting:-; Height:10mm; Base Diameter:17.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 60T5835
Product Name Rubber Foot 11/16 Diameter X 13/32 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details
Stainless Steel Standoffs - BSO4-6440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details