Penn Elcom Rubber Foot With Metal Washer 1 11/16 Diameter X 3/4 Thickness; Bumper / Feet Mounting Penn Elcom F1615

Description
Rubber Foot with Metal Washer - 1 11/16" Diameter x 3/4" Thickness; Bumper / Feet Mounting:Screw; Height:20mm; Base Diameter:43mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet
Description
Rubber Foot with Metal Washer - 1 11/16" Diameter x 3/4" Thickness; Bumper / Feet Mounting:Screw; Height:20mm; Base Diameter:43mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 11/16 Diameter X 3/4 Thickness; Bumper / Feet Mounting Penn Elcom - 60T5832 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 11/16 Diameter X 3/4 Thickness; Bumper / Feet Mounting Penn Elcom
60T5832
Rubber Foot With Metal Washer 1 11/16 Diameter X 3/4 Thickness; Bumper / Feet Mounting Penn Elcom 60T5832
Rubber Foot with Metal Washer - 1 11/16" Diameter x 3/4" Thickness; Bumper / Feet Mounting:Screw; Height:20mm; Base Diameter:43mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 11/16" Diameter x 3/4" Thickness; Bumper / Feet Mounting:Screw; Height:20mm; Base Diameter:43mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 60T5832
Product Name Rubber Foot With Metal Washer 1 11/16 Diameter X 3/4 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2809118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details