Penn Elcom Black Connector Dish For Two Xlr Or Speakon Jacks 3 1/2 X 5 1/8; Accessory Type Penn Elcom D0604K

Description
Black Connector Dish for Two XLR or Speakon Jacks - 3 1/2" x 5 1/8"; Accessory Type:Dish; For Use With:Speaker Enclosures; Product Range:- RoHS Compliant: Yes
Description
Black Connector Dish for Two XLR or Speakon Jacks - 3 1/2" x 5 1/8"; Accessory Type:Dish; For Use With:Speaker Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Black Connector Dish For Two Xlr Or Speakon Jacks 3 1/2 X 5 1/8; Accessory Type Penn Elcom - 31T9494 - Newark, An Avnet Company
Chicago, IL, United States
Black Connector Dish For Two Xlr Or Speakon Jacks 3 1/2 X 5 1/8; Accessory Type Penn Elcom
31T9494
Black Connector Dish For Two Xlr Or Speakon Jacks 3 1/2 X 5 1/8; Accessory Type Penn Elcom 31T9494
Black Connector Dish for Two XLR or Speakon Jacks - 3 1/2" x 5 1/8"; Accessory Type:Dish; For Use With:Speaker Enclosures; Product Range:- RoHS Compliant: Yes

Black Connector Dish for Two XLR or Speakon Jacks - 3 1/2" x 5 1/8"; Accessory Type:Dish; For Use With:Speaker Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 31T9494
Product Name Black Connector Dish For Two Xlr Or Speakon Jacks 3 1/2 X 5 1/8; Accessory Type Penn Elcom
Application Speaker Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Car Audio, Subwoofer - G112PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details