Challenge Electronics
Speakers
CAC25-02W100-10-1
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2603-CAC25-02W100-10-1-ND |
|
Product Name
|
Speakers |
|
Resonance Frequency
|
1000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
85 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
SPL
91 dB
Nominal Power
2 watts
Maximum Power
3 watts
View Details