Penn Elcom Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type Penn Elcom C1823N

Description
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type:Cabinet Corner; For Use With:Racks and Enclosures; Product Range:- RoHS Compliant: Yes
Description
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type:Cabinet Corner; For Use With:Racks and Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type Penn Elcom - 56T0561 - Newark, An Avnet Company
Chicago, IL, United States
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type Penn Elcom
56T0561
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type Penn Elcom 56T0561
Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type:Cabinet Corner; For Use With:Racks and Enclosures; Product Range:- RoHS Compliant: Yes

Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type:Cabinet Corner; For Use With:Racks and Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56T0561
Product Name Three Leg Nickel Metal Cabinet Corner Protector; Accessory Type Penn Elcom
Application Racks and Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details