Penn Elcom Rubber Foot With Metal Washer 1 1/4 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom 9112

Description
Rubber Foot with Metal Washer - 1 1/4" Diameter x 1/2" Thickness; Bumper / Feet Mounting:-; Height:12.7mm; Base Diameter:32.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/4" Diameter x 1/2" Thickness; Bumper / Feet Mounting:-; Height:12.7mm; Base Diameter:32.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/4 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom - 61T4347 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/4 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
61T4347
Rubber Foot With Metal Washer 1 1/4 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom 61T4347
Rubber Foot with Metal Washer - 1 1/4" Diameter x 1/2" Thickness; Bumper / Feet Mounting:-; Height:12.7mm; Base Diameter:32.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/4" Diameter x 1/2" Thickness; Bumper / Feet Mounting:-; Height:12.7mm; Base Diameter:32.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61T4347
Product Name Rubber Foot With Metal Washer 1 1/4 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 1613597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2480 inch (6.3 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details