Penn Elcom Rubber Foot With Metal Washer 1 Diameter X 7/8 Thickness; Bumper / Feet Mounting Penn Elcom 9105

Description
Rubber Foot with Metal Washer - 1" Diameter x 7/8" Thickness; Bumper / Feet Mounting:-; Height:21.6mm; Base Diameter:26.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1" Diameter x 7/8" Thickness; Bumper / Feet Mounting:-; Height:21.6mm; Base Diameter:26.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 Diameter X 7/8 Thickness; Bumper / Feet Mounting Penn Elcom - 61T4346 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 Diameter X 7/8 Thickness; Bumper / Feet Mounting Penn Elcom
61T4346
Rubber Foot With Metal Washer 1 Diameter X 7/8 Thickness; Bumper / Feet Mounting Penn Elcom 61T4346
Rubber Foot with Metal Washer - 1" Diameter x 7/8" Thickness; Bumper / Feet Mounting:-; Height:21.6mm; Base Diameter:26.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1" Diameter x 7/8" Thickness; Bumper / Feet Mounting:-; Height:21.6mm; Base Diameter:26.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61T4346
Product Name Rubber Foot With Metal Washer 1 Diameter X 7/8 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers